The TC74VHCT374AF is an Octal D-Type Flip-Flop with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) family of logic gates. This device is commonly used as a buffer or register in digital systems to store and retrieve data.
Applications:
- Data Storage: Storing data in registers and memory systems.
- Address Latching: Latching address lines in memory addressing circuits.
- Buffer Registers: Buffering data lines to provide adequate drive current.
- Microprocessor Systems: Storing data and addresses in microprocessor-based systems.
- Data Acquisition Systems: Storing data acquired from sensors and other input devices.
Features:
- Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops in a single package.
- 3-State Outputs: Provides a high-impedance output state when the output is disabled.
- High-Speed Operation: Offers fast clock-to-output propagation delays for quick data retrieval.
- TTL-Compatible Inputs: Allows direct interfacing with TTL logic devices.
- Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
Benefits:
- Data Storage: Provides a convenient way to store and retrieve data in digital systems.
- Parallel Data Transfer: Enables parallel data transfer between different parts of a system.
- High-Speed Performance: Allows for fast data access and processing.
- Bus Isolation: 3-state outputs enable bus isolation and prevent signal contention.
- Simplified System Design: Simplifies the design of digital systems by providing a ready-made data storage solution.
The TC74VHCT374AF has a common Clock (CLK) input and a common Output Enable (OE) input. Data is loaded into the flip-flops on the rising edge of the clock signal. When OE is low, the outputs are enabled and reflect the data stored in the flip-flops. When OE is high, the outputs are disabled and enter a high-impedance state. The datasheet specifies timing parameters such as setup time, hold time, and propagation delay, as well as electrical characteristics and package information. Careful consideration of these parameters ensures proper circuit operation. The octal configuration makes it efficient for storing and retrieving multi-bit data in parallel.