EN
  • EN
  • DE

AP17-31439-1

Part No AP17-31439-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker, Hydraulic Magnetic Circuit Protectors, 2 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997065-AP17-31439-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP17-31439-1 CAD Model

Description

The AP17-31439-1 is a circuit protection accessory manufactured by Sensata Technologies/Airpax. While specific details regarding this particular accessory are limited, circuit protection accessories, in general, are crucial components used alongside circuit breakers, fuses, and other protective devices to enhance their functionality and ensure electrical safety. These accessories can provide added features such as remote tripping, auxiliary contacts for signaling, and handle locking mechanisms.

Applications

  • Industrial control panels: Used to protect sensitive electronic equipment from overcurrent or short-circuit conditions.
  • Power distribution units (PDUs): Enhance the safety and reliability of power distribution in data centers and other critical infrastructure.
  • HVAC systems: Protect motors, compressors, and other components from electrical faults.
  • Renewable energy systems (solar, wind): Safeguard inverters and other power conversion equipment.
  • Telecommunications equipment: Ensure the continuous operation of critical communication infrastructure.

Features

  • Remote tripping: Allows for remote activation of the circuit breaker in emergency situations.
  • Auxiliary contacts: Provide status indication of the circuit breaker (e.g., open, closed, tripped).
  • Handle locking mechanisms: Prevent unauthorized or accidental operation of the circuit breaker.
  • Shunt trip: Enables the circuit breaker to be tripped by an external signal.
  • Undervoltage release: Trips the circuit breaker when the voltage drops below a certain level.

Benefits

  • Enhanced safety: Provides additional layers of protection against electrical hazards.
  • Improved reliability: Minimizes downtime by preventing equipment damage.
  • Remote monitoring and control: Enables remote management of circuit breakers.
  • Compliance with safety standards: Helps meet regulatory requirements.
  • Increased equipment lifespan: Protects equipment from damaging electrical events.

While the exact specifications of the AP17-31439-1 require further investigation, consider it a valuable addition for ensuring circuit protection in various applications. Review the datasheet to ensure it meets your needs.

You May Also Be Interested in

Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Altech corporation
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Schneider Electric
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
TE Connectivity
COVER
Lowest to $0.8659
Schurter Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess