EN
  • EN
  • DE

TC74VHCT32AFK-EK

Part No TC74VHCT32AFK-EK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839732-TC74VHCT32AFK-EK
Ultra Librarian 3D Model Ultra Librarian TC74VHCT32AFK-EK CAD Model

Description

The TC74VHCT32AFK-EK is a Quad 2-Input OR Gate manufactured by Toshiba Semiconductor and Storage. It belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) family, offering high-speed performance and TTL input compatibility. This OR gate is commonly used for implementing logical OR functions in digital circuits.

Applications:

  • Logic function implementation.
  • Address decoding.
  • Control logic.
  • Data selection.

Features:

  • High-speed operation: tpd = 4.7 ns (typ.) at VCC = 5 V.
  • Low power dissipation: ICC = 2 μA (max.) at VCC = 5 V.
  • Wide operating voltage range: VCC = 4.5 V to 5.5 V.
  • TTL input voltage levels.
  • Quad 2-input OR gate configuration.
  • SOP (Small Outline Package) for surface mounting.

Benefits:

  • Fast switching speeds allow for use in high-speed digital systems.
  • Low power consumption helps reduce overall system power.
  • TTL input compatibility simplifies interfacing with TTL devices.
  • Convenient quad package reduces component count.
  • Surface mount package allows for compact board designs.

Technical Specifications:

The TC74VHCT32AFK-EK operates within a supply voltage range of 4.5V to 5.5V. It has a typical propagation delay of 4.7ns at 5V. The inputs are TTL compatible, simplifying interfacing with TTL logic. The device is packaged in a SOP package suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C. The output drive capability allows it to drive multiple TTL loads.

The VHCT series is ideal for applications requiring a combination of high-speed performance and TTL compatibility. The TC74VHCT32AFK-EK provides a reliable OR gate function in a compact surface mount package.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess