EN
  • EN
  • DE

TC74VHC4051AFTEK

Part No TC74VHC4051AFTEK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358136-TC74VHC4051AFTEK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC4051AFTEK CAD Model

Description

The TC74VHC4051AFTEK from Toshiba Semiconductor and Storage is a high-speed CMOS analog multiplexer/demultiplexer. It features a single 8-channel configuration and is fabricated using advanced silicon gate CMOS technology, providing high-speed performance with the low power consumption characteristic of CMOS. This device is well-suited for analog and digital signal switching applications.

Applications

  • Analog Signal Multiplexing: Used to select one of several analog signals for processing or transmission.
  • Analog Signal Demultiplexing: Used to route a single analog signal to one of several destinations.
  • Data Acquisition Systems: Employed to switch between multiple sensor inputs in data acquisition systems.
  • Audio and Video Switching: Utilized in audio and video equipment for signal routing and selection.
  • Communication Systems: Used for switching signals in communication systems.

Features

  • High-Speed Operation: Achieves fast switching speeds due to the advanced CMOS process.
  • Low Power Consumption: Operates with minimal power, suitable for battery-powered applications.
  • 8-Channel Configuration: Provides eight independent channels for multiplexing or demultiplexing.
  • Low On-Resistance: Minimizes signal attenuation and distortion during switching.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various power supply voltages.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Efficient Signal Routing: Simplifies signal routing and selection in various applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reduced Signal Loss: Low on-resistance ensures minimal signal attenuation during switching.
  • Versatile Application: Wide operating voltage range allows for use in diverse applications.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.

Additional Details

The TC74VHC4051AFTEK is available in a TSSOP package suitable for surface mount technology. It operates over a temperature range of -40°C to +85°C. The device features three binary control inputs (A, B, C) and an enable input (INH) to control the channel selection. When the INH input is high, all channels are turned off.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess