EN
  • EN
  • DE

TC74VHC138AF

Part No TC74VHC138AF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Decoder
RoHS Non-Compliant
Win Source Part Number 1098419-TC74VHC138AF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC138AF CAD Model

Description

The TC74VHC138AF is a high-speed CMOS 3-to-8 Line Decoder/Demultiplexer manufactured by Toshiba Semiconductor and Storage. This device accepts three binary address inputs (A0, A1, A2) and enables one of eight outputs, depending on the address. The VHC family provides high speed and low power dissipation. The TC74VHC138AF is ideal for memory chip selecting and data routing applications.

Applications

  • Memory address decoding
  • Data routing
  • Chip selection
  • Logic function generation
  • Digital system control

Features

  • High-speed operation: tpd = 4.7 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • 3-to-8 line decoding
  • Three enable inputs for easy expansion
  • Available in SOP16 package

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy efficiency
  • Flexible integration into various systems with a wide operating voltage range
  • Enhanced system reliability due to high noise immunity
  • Simplified address decoding and data routing
  • Easy expansion with multiple enable inputs
  • Compact design facilitated by the SOP16 package

Additional Details

The TC74VHC138AF is a 3-to-8 line decoder/demultiplexer with three enable inputs (E1, E2, and E3). The device decodes one of eight lines based on the binary input applied to address inputs A0, A1, and A2. The three enable inputs can be used for cascading devices for decoding larger address spaces. This high-speed decoder/demultiplexer is ideal for use in high-performance memory systems and data routing applications.

Package: SOP16

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess