EN
  • EN
  • DE

TC74VHC126FT

Part No TC74VHC126FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUAD BUS BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265112-TC74VHC126FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC126FT CAD Model

Description

The TC74VHC126FT is a Quad Bus Buffer Gate with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) logic family, offering high-speed operation and low power consumption. This buffer gate is commonly used in digital systems for buffering signals, isolating sections of a circuit, and driving high-capacitance loads.

Applications

  • Microprocessor Systems: Used to buffer address and data lines in microprocessor-based systems.
  • Memory Interfacing: Employed in memory systems for buffering control signals and data.
  • Bus Isolation: Used to isolate sections of a bus to prevent loading effects.
  • Line Driving: Used to drive long lines or high-capacitance loads.
  • Digital Logic Circuits: Employed in various digital logic circuits for signal buffering and isolation.

Features

  • High-Speed Operation: Offers propagation delays as low as 3.9 ns (typical at 5V).
  • Low Power Consumption: Operates with low quiescent current, minimizing power usage.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various logic levels.
  • 3-State Outputs: Allows the output to be in a high, low, or high-impedance state.
  • Small Package: Available in a small TSSOP package for efficient use of board space.

Benefits

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Low power consumption leads to energy savings and longer battery life in portable devices.
  • Flexible Logic Levels: Wide operating voltage range allows for compatibility with different logic levels.
  • Signal Isolation: 3-state outputs enable effective signal isolation and bus management.
  • Compact Design: Small package reduces board space requirements.

Additional Details

The TC74VHC126FT is a quad buffer gate, meaning it contains four independent buffer circuits in a single package. Each buffer has an enable input that controls the output state. When the enable input is high, the output follows the input signal. When the enable input is low, the output is in a high-impedance state, effectively disconnecting the buffer from the circuit. The device features CMOS technology, ensuring low static power consumption. It is typically housed in a TSSOP (Thin Shrink Small Outline Package), designed for surface mount assembly. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The input and output pins are designed to be overvoltage tolerant, enhancing the device's robustness. The TC74VHC126FT is commonly used in applications where signal buffering, level shifting, or bus isolation is required. Designers must adhere to the recommended operating conditions specified in the datasheet to ensure optimal performance and reliability. Its low propagation delay and high output drive capability make it suitable for demanding high-speed applications.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,900 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess