The TC74VHC125FT(EK2) is a high-speed CMOS quad bus buffer gate with three-state outputs. This device is part of the Toshiba VHC (Very High-Speed CMOS) logic family, providing the speed of bipolar logic with the low power consumption of CMOS technology. It consists of four independent buffer gates, each with a three-state output control. When the output enable (OE) input is LOW, the buffer is enabled, and the output follows the input. When OE is HIGH, the output is in a high-impedance (off) state, allowing multiple devices to share a common bus.
Applications
- Bus interface
- Memory addressing
- Data routing
- Isolation of circuits
- Multiplexing
Features
- High-speed operation: tpd = 4.3 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25°C
- Output drive capability: 10 LSTTL loads
- Three-state outputs
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74LS125
Benefits
- Enables high-speed data transfer on bus lines.
- Reduces power consumption for energy efficiency.
- Allows multiple devices to share a common bus without contention.
- Provides flexible power supply options.
- Simple replacement for older logic devices.
Additional Details
The TC74VHC125FT(EK2) is available in a TSSOP (Thin Small Outline Package). The suffix (EK2) typically relates to specific packing and reel options. The device is designed for operation over a wide temperature range. The three-state output feature makes it ideal for bus-oriented applications. It can be used for address decoding, memory interfacing, and various control applications.