The TC74VCX32FK is a high-performance, low-voltage CMOS quad 2-input OR gate from Toshiba Semiconductor and Storage. This device is designed for use in a wide range of applications requiring high-speed operation and low power consumption. It operates from a supply voltage of 1.2 V to 3.6 V, making it suitable for portable and battery-powered devices.
Applications:
- High-speed data processing
- Portable electronic devices
- Low-voltage logic systems
- Battery-powered applications
- Consumer electronics
Features:
- Low-voltage operation: 1.2 V to 3.6 V
- High-speed operation: tpd = 2.7 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 2 μA (max) at VCC = 3.6 V
- CMOS technology for low power dissipation
- Output drive capability: ±24 mA at VCC = 3.0 V
- Schmitt-trigger inputs for improved noise immunity
- Operating temperature range: -40°C to +85°C
Benefits:
- Reduced power consumption extends battery life in portable devices.
- High-speed operation enables faster data processing.
- Wide operating voltage range provides flexibility in system design.
- Improved noise immunity ensures reliable operation in noisy environments.
- Small package size saves board space.
Additional Details:
The TC74VCX32FK is available in a VSSOP14 package. The inputs are Schmitt-trigger inputs, providing improved noise immunity. The device is fully specified for operation over the industrial temperature range of -40°C to +85°C. This OR gate is ideal for applications where high speed, low power, and noise immunity are critical requirements. The output drive capability of ±24 mA allows the device to drive relatively heavy loads.