The TC74LVX74FT(EL) is a dual D-type flip-flop with set and reset inputs, manufactured by Toshiba Semiconductor and Storage. It utilizes silicon-gate CMOS technology to achieve high-speed operation and low power consumption. This device is commonly used for data storage, delay, and control circuits.
Applications
- Registers
- Shift registers
- Flip-flop circuits
- Data storage
- Delay circuits
- Control circuits
- Frequency dividers
Features
- High-speed operation: fMAX = 150 MHz (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at VCC = 5.5 V
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Direct clear and set inputs
Benefits
- Enables high-frequency data processing and storage.
- Minimizes power consumption, extending battery life in portable devices.
- Offers sufficient drive strength for interfacing with other logic circuits.
- Ensures consistent timing performance.
- Provides flexibility in different voltage environments.
- Allows direct control of the flip-flop state.
Additional Details
The TC74LVX74FT(EL) consists of two independent D-type flip-flops with set (SD) and reset (RD) inputs. A low level on the SD input sets the Q output high, and a low level on the RD input resets the Q output low. Set and Reset are independent of the clock. Data at the D input is transferred to the Q output on the positive-going transition of the clock pulse. All inputs are protected against static discharge and transient voltage conditions.