The TC74LVX32FN is a low-voltage quad 2-input OR gate from Toshiba Semiconductor and Storage. This integrated circuit is part of the LVX family, known for its low-voltage operation and high-speed performance. It is designed for use in a wide range of digital logic applications where a 2-input OR function is required.
Applications
- General-purpose digital logic.
- Data selection and routing.
- Address decoding.
- Control circuits.
- Interface logic between different voltage levels.
Features
- Low-voltage operation: 3.3V.
- High-speed operation: tpd = 4.7 ns (typical).
- Low power consumption.
- Quad 2-input OR gate configuration.
- TTL-compatible inputs.
- Small outline package (SOP).
Benefits
- Fast switching speeds enhance system performance.
- Low power consumption reduces overall system power requirements.
- TTL-compatible inputs allow easy interfacing with other logic families.
- Compact package saves board space.
- Reliable performance in a variety of operating conditions.
Additional Details
The TC74LVX32FN operates from a single 3.3V power supply and provides TTL-compatible inputs, making it easy to integrate with other logic families. Its high-speed performance and low power consumption make it an excellent choice for battery-powered devices and other applications where power efficiency is critical. The device is housed in a small outline package (SOP), which saves valuable board space. The operating temperature range is typically from -40°C to +85°C. The output drive capability allows it to drive multiple loads without significant signal degradation. Refer to the Toshiba datasheet for precise electrical characteristics and timing specifications.