The TC74LCX86F is a low-voltage CMOS quad exclusive-OR gate from Toshiba Semiconductor and Storage. It is designed for high-speed operation while maintaining low power consumption. This device is ideal for applications requiring XOR logic functions in low-voltage systems, offering a balance of performance and energy efficiency.
Applications:
- Address decoders
- Data comparators
- Parity generators/checkers
- Code converters
- Low-voltage logic circuits
Features:
- Low voltage operation (2.0V to 3.6V)
- High-speed operation (tpd = 4.5 ns typ. at 3.3V)
- Low power consumption
- CMOS logic levels
- Small package size
Benefits:
- Compatibility with low-voltage systems, reducing power requirements.
- Fast propagation delay enables high-speed data processing.
- Minimized energy consumption prolongs battery life in portable applications.
- Easy interfacing with other CMOS logic devices.
- Compact design allows for high-density board layouts.
Specifications:
The TC74LCX86F operates from a supply voltage of 2.0V to 3.6V. The typical propagation delay is 4.5 ns at 3.3V. It is available in a SOIC14 package. The input capacitance is typically 4 pF. The operating temperature range is -40°C to +85°C. The static current consumption is very low, contributing to overall energy efficiency.