The TC74LCX374FK-ELK is a low-voltage CMOS octal D-type flip-flop with 3-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-speed operation while maintaining low power consumption. The '374 features eight flip-flops with a common clock input and 3-state outputs, making it suitable for buffer register, address latch, and bus transceiver applications.
Applications:
- Buffer registers in memory systems.
- Address latches in microprocessor-based systems.
- Data synchronization in digital circuits.
- Bus transceivers in data communication systems.
- General digital logic applications requiring parallel data storage with tri-state output.
Features:
- Low-voltage operation: Operates at 3.3V, making it suitable for battery-powered and low-power systems.
- High-speed performance: Offers a high propagation delay, ensuring rapid data transfer.
- Octal configuration: Provides eight independent flip-flops for parallel data processing.
- 3-state outputs: Allows for direct connection to bus lines, enabling multiple devices to share the same bus.
- Positive-edge triggered clock: Data is stored on the rising edge of the clock signal.
- CMOS technology: Ensures low power consumption and high noise immunity.
- Surface Mount Package: Available in a SSOP package, which is ideal for high density PCB assembly.
Benefits:
- Improved system performance: The high-speed operation reduces delays and increases throughput.
- Reduced power consumption: Low-voltage CMOS technology minimizes power requirements.
- Simplified circuit design: The octal configuration simplifies the design process.
- Enhanced system flexibility: 3-state outputs facilitate data bus sharing.
- Space-saving design: The small SSOP package allows for compact circuit layouts.
Additional Details:
The TC74LCX374FK-ELK utilizes advanced CMOS technology to achieve a balance of speed and power efficiency. It features a propagation delay in the nanosecond range and a quiescent current in the microampere range. The device is designed to be compatible with TTL logic levels, allowing for easy integration into existing systems. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The output enable (OE) input controls the 3-state outputs; when OE is high, the outputs are in a high-impedance state, and when OE is low, the outputs reflect the data stored in the flip-flops. This feature is crucial for implementing bus-oriented systems where multiple devices share a common bus.