The TC74HCT541AF(EL) is an octal buffer/line driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the HCT (High-speed CMOS with TTL-compatible inputs) logic family, making it suitable for interfacing between TTL and CMOS logic levels. It is commonly used to increase drive capability or to isolate parts of a system.
Applications
- Memory addressing
- Data bus buffering
- Line driving
- Clock driving
- Logic level translation
Features
- High-speed operation
- TTL-compatible inputs
- Three-state outputs
- High output drive capability
- Low power consumption
Benefits
- Improved system performance due to high-speed operation
- Easy interfacing with TTL logic circuits
- Isolation of sections of circuitry
- Increased fanout
- Extended battery life in portable applications due to low power consumption
Specifications
The TC74HCT541AF(EL) operates from a supply voltage of 4.5V to 5.5V. It has a propagation delay typically in the range of 10-15ns. The output drive capability is sufficient to drive multiple TTL loads. The three-state outputs allow the device to be effectively disconnected from the bus, allowing other devices to drive the bus without contention. The input logic levels are compatible with standard TTL voltage levels. It typically comes in a SOIC package.