EN
  • EN
  • DE

TC74HCT374AF

Part No TC74HCT374AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL D-TYPE FLIP-FLOP WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265003-TC74HCT374AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT374AF CAD Model

Description

The TC74HCT374AF is an octal D-type flip-flop with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is a fundamental building block in digital logic circuits, used for storing and manipulating binary data. The 'HCT' family indicates high-speed CMOS logic that is TTL compatible, offering a good balance between speed and the ability to interface directly with TTL logic levels.

Applications:

  • Registers: Used as a register to store multiple bits of data in digital systems.
  • Data latches: Latches data at a specific clock edge, holding the value until the next clock pulse.
  • Memory elements: Basic building block for creating memory systems.
  • Buffer registers: Acts as a buffer between different sections of a digital system.
  • Address latches: Used to latch address signals in memory systems.

Features:

  • Octal D-type flip-flops: Contains eight independent D-type flip-flops in a single package.
  • High-speed CMOS logic (HCT): Offers high-speed operation with low power consumption and TTL compatibility.
  • Positive-edge triggered: Data is stored on the positive-going edge of the clock signal.
  • 3-state outputs: Allows for the outputs to be in a high-impedance state, enabling multiple devices to share a common bus.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.

Benefits:

  • Versatile data storage: Can be used in a variety of data storage and manipulation applications.
  • High-speed operation: Suitable for use in high-speed digital systems.
  • Low power consumption: Minimizes power consumption in battery-powered and energy-efficient designs.
  • Bus compatibility: 3-state outputs allow for easy connection to a common bus.
  • Simple integration: Standard DIP package simplifies board layout and assembly.

The TC74HCT374AF has a propagation delay typically in the nanosecond range, making it suitable for high-speed applications. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled and reflect the stored data; when OE is high, the outputs are in a high-impedance state. The device is designed to operate over a wide range of supply voltages, typically from 4.5V to 5.5V, and its inputs are TTL compatible, allowing for direct interfacing with TTL logic circuits. This flip-flop is often used in applications requiring reliable and high-speed data storage with the ability to share a common bus, such as in computer systems, industrial control equipment, and communication devices. Its ability to store multiple bits of data and its TTL compatibility make it a valuable component in various digital logic designs. The device's availability in a standard DIP package makes it easy to prototype and integrate into existing systems. The internal circuitry is designed to minimize noise and ensure stable operation, enhancing overall system reliability. The inclusion of 3-state outputs adds flexibility in bus-oriented applications, enabling multiple devices to share a common data path.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess