EN
  • EN
  • DE

TC74HC74AFN

Part No TC74HC74AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL D-TYPE FLIP FLOP PRESET AND CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264986-TC74HC74AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC74AFN CAD Model

Description

The TC74HC74AFN is a high-speed CMOS dual D-type flip-flop with preset and clear from Toshiba Semiconductor and Storage. This device is fabricated with silicon gate CMOS technology, achieving high-speed operation similar to equivalent bipolar Schottky TTL devices while maintaining the low power consumption inherent to CMOS circuits. The TC74HC74AFN is suitable for use in a wide range of digital logic applications.

Applications:

  • Registers
  • Counters
  • Control circuits
  • Shift registers
  • Memory storage units
  • Data synchronizers

Features:

  • High-Speed Operation: Propagation delay times are comparable to bipolar Schottky TTL, providing fast switching speeds.
  • Low Power Dissipation: CMOS circuitry ensures minimal power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package, increasing design flexibility.
  • Preset and Clear Inputs: Asynchronous preset (PRE) and clear (CLR) inputs allow for direct control over the flip-flop's output state, independent of the clock input.
  • Positive-Edge Triggered: Data is transferred to the output on the positive-going transition of the clock pulse.
  • JEDEC Standard No. 7A Compliant
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Improved System Performance: High-speed operation reduces propagation delays, improving overall system performance.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices and reduces overall energy consumption.
  • Enhanced Design Flexibility: Dual flip-flop configuration and preset/clear inputs provide greater flexibility in circuit design.
  • Simplified System Initialization: Preset and clear inputs allow for easy initialization and reset of the flip-flops.
  • Reliable Operation: Wide operating voltage range and temperature range guarantee reliable performance in diverse operating environments.

Additional Details:

The TC74HC74AFN comes in a SOP-14 (Small Outline Package) and is pin-compatible with standard TTL logic devices. Each flip-flop features individual data (D) inputs, clock (CLK) inputs, preset (PRE) inputs, clear (CLR) inputs, and complementary outputs (Q and Q\'). The asynchronous preset and clear inputs override the clock and data inputs, allowing for direct setting or resetting of the flip-flop output. The device is designed to be used in a wide variety of digital systems, where reliable high-speed operation and low power consumption are essential.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1862 $58.6530
760+ $0.1528 $116.1280
1,175+ $0.1481 $174.0175
1,615+ $0.1432 $231.2680
2,090+ $0.1385 $289.4650
2,795+ $0.1242 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess