EN
  • EN
  • DE

TC74HC670

Part No TC74HC670
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 4 WORDx4 BIT REGISTER FILE(3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264980-TC74HC670
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC670 CAD Model

Description

The TC74HC670 is a high-speed CMOS 4 x 4 Register File manufactured by Toshiba Semiconductor and Storage. This device contains four 4-bit registers with common address and separate read/write enable lines, offering versatile data storage and retrieval capabilities within digital systems.

Applications:

  • Scratchpad memory: Temporary storage for frequently accessed data.
  • Data buffering: Storing data during transfer between different system components.
  • Microprocessor systems: Register file implementation in custom processors.
  • Digital signal processing: Storage of intermediate calculation results.
  • Video game consoles: Storage of game state information.

Features:

  • Four 4-bit registers: Provides storage for a total of 16 bits.
  • Common address lines: Simplifies addressing of the internal registers.
  • Separate read and write enable lines: Allows for independent control of read and write operations.
  • High-speed operation: CMOS technology enables fast data access and manipulation.
  • Low power consumption: CMOS design minimizes power requirements.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits:

  • Flexible data storage: Enables efficient storage and retrieval of data in various applications.
  • Simplified addressing: Common address lines reduce the number of control signals required.
  • Independent read/write control: Allows for simultaneous read and write operations, improving system performance.
  • High performance: Fast data access speeds up processing times.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reliable operation: Wide operating voltage range ensures stable performance under varying conditions.

Additional Details:

The TC74HC670 is typically available in a 16-pin DIP or SOIC package. The device features three address lines (A0, A1) to select one of the four registers. Separate read enable (RE) and write enable (WE) lines control the read and write operations, respectively. The data inputs (D0-D3) are used to write data into the selected register, and the data outputs (Q0-Q3) provide the data read from the selected register. The device operates according to standard CMOS logic levels.

The TC74HC670's combination of speed, flexibility, and low power consumption makes it a suitable choice for a variety of data storage applications in digital systems.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess