EN
  • EN
  • DE

TC74HC574AF-EL

Part No TC74HC574AF-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839676-TC74HC574AF-EL
Ultra Librarian 3D Model Ultra Librarian TC74HC574AF-EL CAD Model

Description

The TC74HC574AF-EL is a high-speed CMOS octal D-type flip-flop with three-state outputs manufactured by Toshiba Semiconductor and Storage. It is fabricated with silicon gate CMOS technology, achieving high-speed operation similar to equivalent Schottky TTL while maintaining the low power dissipation characteristic of CMOS. This device features non-inverting outputs and is suitable for use in bus-oriented applications.

Applications

  • Data registers
  • Address latches
  • Buffer registers
  • Line drivers
  • Memory interface circuits
  • Microcomputer systems

Features

  • High-speed operation: tpd = 14 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output drive capability: 15 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 6 mA (min.)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Three-state outputs for bus-oriented applications

Benefits

  • High-speed performance enables use in time-critical applications.
  • Low power consumption reduces system power requirements and extends battery life in portable devices.
  • High noise immunity ensures reliable operation in noisy environments.
  • Large output drive capability allows direct interfacing with many devices.
  • Wide operating voltage range offers flexibility in system design.
  • Three-state outputs enable easy sharing of data buses.

Additional Details

The TC74HC574AF-EL consists of eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common three-state output control (OE) input, when HIGH, disables all outputs, forcing them to a high-impedance state. Data is transferred to the outputs on the positive-going edge of the clock (CLK) pulse. The device is suitable for applications where high-speed, low-power operation and the ability to drive a bus are required.

The operating temperature range is typically -40°C to +85°C. The package is a SOP20. The -EL suffix likely indicates a specific tape and reel packaging option.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess