EN
  • EN
  • DE

TC74HC373AF

Part No TC74HC373AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D TYPE LATCH WITH 3 STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357624-TC74HC373AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC373AF CAD Model

Description

The TC74HC373AF is an Octal D-Type Latch with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) consists of eight D-type latches with a common enable (LE) input and three-state outputs. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When the LE input goes low, the data present at the D inputs at that time is latched. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. It operates with a wide range of supply voltages and offers low power consumption.

Applications

  • Memory address latching: Used to latch memory address signals.
  • Data storage: Employed for temporary data storage in digital systems.
  • I/O port expansion: Utilized for expanding the number of I/O ports of a microcontroller or microprocessor.
  • Data bus interfacing: Integrated in data bus systems to latch data for transfer.
  • Microcontroller applications: Commonly used in various microcontroller-based applications.

Features

  • High-speed operation: Offers fast data latching and retrieval due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
  • Low power consumption: Minimizes energy usage.
  • Octal D-type latch: Provides eight independent D-type latches in a single package.
  • 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
  • CMOS technology: Ensures excellent noise immunity and stable operation.
  • Common Latch Enable (LE) input: All eight latches are controlled by a single enable input.

Benefits

  • Simplified data latching: Provides a convenient way to latch and store data.
  • Improved system performance: High-speed operation contributes to faster data processing.
  • Energy efficiency: Low power consumption translates to lower operating costs.
  • Enhanced reliability: CMOS technology provides stable performance.
  • Efficient bus sharing: The 3-state outputs enable efficient sharing of a bus.

Additional Details

The TC74HC373AF is typically available in a surface-mount package. It is TTL compatible. The output enable (OE) pin controls the output state. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6100 $51.8500
200+ $0.5005 $100.1000
310+ $0.4849 $150.3190
430+ $0.4692 $201.7560
555+ $0.4536 $251.7480
740+ $0.4067 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess