The TC74HC273AP is a high-speed CMOS octal D-type flip-flop with clear manufactured by Toshiba Semiconductor and Storage. This device is a fundamental building block in digital logic circuits, used for storing and manipulating binary data. The 'HC' family indicates high-speed CMOS logic, offering a good balance between speed and power consumption.
Applications:
- Registers: Used as a register to store multiple bits of data in digital systems.
- Data latches: Latches data at a specific clock edge, holding the value until the next clock pulse.
- Memory elements: Basic building block for creating memory systems.
- Shift registers: Can be configured as a shift register to serially shift data bits.
- Counters: Used as a component in synchronous and asynchronous counters.
Features:
- Octal D-type flip-flops: Contains eight independent D-type flip-flops in a single package.
- High-speed CMOS logic: Offers high-speed operation with low power consumption.
- Positive-edge triggered: Data is stored on the positive-going edge of the clock signal.
- Asynchronous clear input: Allows for immediate clearing of the stored data.
- Wide operating voltage range: Can operate over a broad range of supply voltages.
Benefits:
- Versatile data storage: Can be used in a variety of data storage and manipulation applications.
- High-speed operation: Suitable for use in high-speed digital systems.
- Low power consumption: Minimizes power consumption in battery-powered and energy-efficient designs.
- Easy data clearing: Asynchronous clear input allows for immediate resetting of the stored data.
- Simple integration: Standard DIP package simplifies board layout and assembly.
The TC74HC273AP has a propagation delay typically in the nanosecond range, making it suitable for high-speed applications. The asynchronous clear input overrides the clock and data inputs, allowing for immediate resetting of the flip-flops. The device is designed to operate over a wide range of supply voltages, typically from 2V to 6V, providing flexibility in system design. The input and output pins are compatible with other CMOS and TTL logic families, simplifying interfacing with different types of digital circuits. This flip-flop is often used in applications requiring reliable and high-speed data storage, such as in computer systems, industrial control equipment, and communication devices. Its ability to store multiple bits of data and its high-speed operation make it a valuable component in various digital logic designs. The device's availability in a standard DIP package makes it easy to prototype and integrate into existing systems. The internal circuitry is designed to minimize noise and ensure stable operation, enhancing overall system reliability.