EN
  • EN
  • DE

TC74HC153AF(EL,F)

Part No TC74HC153AF(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Compliant
Win Source Part Number 1006892-TC74HC153AF(EL,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC153AF(EL,F) CAD Model

Description

The TC74HC153AF(EL,F) is a high-speed CMOS dual 4-to-1 line data selector/multiplexer manufactured by Toshiba Semiconductor and Storage. This device features two independent 4-input multiplexers, each with its own select inputs and enable input, allowing for versatile data selection in digital systems. The HC (High-speed CMOS) designation indicates it provides performance comparable to low-power Schottky TTL circuits while consuming significantly less power.

Applications

  • Data Routing: Used for routing data from multiple sources to a single destination.
  • Logic Function Generation: Implements various logic functions by selecting appropriate input combinations.
  • Address Decoding: Used in address decoding circuits to select memory locations or peripherals.
  • Digital Multiplexing: Selects one of several input signals for processing or transmission.
  • Control Systems: Implemented in control systems for selecting different control signals or parameters.

Features

  • Dual 4-to-1 Multiplexer: Contains two independent 4-input multiplexers in a single package.
  • High-Speed Operation: Offers high-speed performance comparable to LSTTL logic.
  • Low Power Consumption: Consumes significantly less power than TTL logic.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • Enable Input: Each multiplexer has an enable input for controlling its operation.

Benefits

  • Versatile Data Selection: Allows for flexible selection of data from multiple sources.
  • High Performance: Provides high-speed performance for demanding applications.
  • Energy Efficient: Low power consumption reduces power dissipation and extends battery life.
  • Simplified Design: Integrates two multiplexers into a single package, reducing component count and board space.
  • Easy to Interface: Compatible with other CMOS and TTL logic devices.

Additional Details

The TC74HC153AF(EL,F) comes in a surface-mount package (typically SOIC or TSSOP). The (EL,F) suffix likely indicates specific packaging or tape and reel options. Its operating temperature range is typically -40°C to +85°C, making it suitable for a variety of environments. Each multiplexer has two select inputs (A and B) that determine which of the four inputs is routed to the output. A low level on the enable input allows the selected input to pass through to the output, while a high level disables the multiplexer, forcing the output to a low state. Consult Toshiba's datasheet for detailed electrical specifications, timing diagrams, and application examples.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess