The NJM78M10DL1A-TE1 is a 3-terminal positive voltage regulator manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable 10V output voltage with a current rating of up to 500mA. It features internal overcurrent and overtemperature protection, making it a robust and reliable solution for various power supply applications.
Applications
- Power supply for audio amplifiers
- Voltage regulation for industrial control systems
- Powering sensors and transducers
- Post-regulation for switching power supplies
- General-purpose voltage regulation
Features
- Fixed 10V output voltage
- Output current up to 500mA
- Internal overcurrent protection
- Internal overtemperature protection
- Short-circuit protection
Benefits
- Stable and regulated output voltage for reliable operation
- Protection against damage from overcurrent and overtemperature conditions
- Simplified power supply design
- Robust and reliable performance
- Cost-effective solution
Additional Details
The NJM78M10DL1A-TE1 requires a minimum input voltage of approximately 12.5V to maintain regulation. The maximum input voltage is typically 35V. The regulator is available in a surface-mount DPAK package. Heat sinking may be required depending on the output current and input voltage. NJR provides detailed datasheets and application notes for the NJM78M10DL1A-TE1, ensuring proper implementation and optimal performance. The device is commonly used in a wide range of electronic applications where a stable and regulated 10V supply is required.