EN
  • EN
  • DE

TC74HC04AFNELFM

Part No TC74HC04AFNELFM
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC Inverter Hex 14-SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current 5.2 mA
Lead Free Yes
Logic Function Buffer, Inverter
Low Level Output Current 5.2 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 6
Number of Gates 6
Number of Inputs 1
Number of Pins 14
Propagation Delay 13 ns
Quiescent Current 1 µA
RoHS Compliant
Win Source Part Number 965227-TC74HC04AFNELFM
Categories Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC04AFNELFM CAD Model

Description

The TC74HC04AFNELFM is a high-speed CMOS hex inverter fabricated by Toshiba Semiconductor and Storage. It features low power consumption and high noise immunity, making it suitable for a wide range of digital logic applications.

Applications

  • General purpose logic inversion.
  • Oscillator circuits.
  • Buffer circuits.
  • Line drivers.
  • Clock drivers.

Features

  • High-speed operation: tpd = 7 ns (typ.) at VCC = 5 V.
  • Low power consumption: ICC = 1 μA (max) at Ta = 25°C.
  • High noise immunity: VNIH = VNIL = 28 % VCC (min).
  • Output drive capability: 10 LSTTL loads.
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min).
  • Wide operating voltage range: VCC = 2 V to 6 V.
  • Pin and function compatible with 74HC04.
  • Small outline package.

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption in battery-powered devices.
  • Increased noise immunity for reliable operation in noisy environments.
  • Simplified system design due to pin compatibility with standard logic families.
  • Reduced board space requirements with the small outline package.

Additional Details

The TC74HC04AFNELFM contains six independent inverters. Each inverter performs the logical NOT function. The device is available in a small outline integrated circuit (SOIC) package. The operating temperature range is -40°C to +85°C. The input pins are equipped with protection circuits against static discharge, providing enhanced reliability. The HC series offers a good balance of speed and power consumption, making it a popular choice for a variety of digital logic applications. The CMOS design ensures low static power dissipation.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess