The TC74H00AR is a high-speed CMOS quad 2-input NAND gate fabricated by Toshiba Semiconductor and Storage. This device features low power consumption and high noise immunity, making it suitable for a wide range of applications.
Applications
- Logic circuits
- Digital electronics projects
- Industrial control systems
- Consumer electronics
- Computing devices
Features
- High-speed operation: tpd = 7 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Pin and function compatible with 74LS00
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption, leading to longer battery life in portable devices
- Reliable operation in noisy environments due to high noise immunity
- Easy integration into existing systems due to pin compatibility
- Versatile use in a wide range of applications due to wide operating voltage range
- Simplified circuit design due to symmetrical output impedance
Additional Details
The TC74H00AR is a quad 2-input NAND gate. It performs the logical NAND operation on two inputs. The device operates across a broad voltage range, enhancing its usability in diverse applications. Its high noise immunity makes it especially useful in industrial environments where electrical noise can be a concern. The output drive capability allows it to drive multiple standard TTL loads. The device is supplied in a DIP package.