EN
  • EN
  • DE

TC74ACT86P

Part No TC74ACT86P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuit Silicon Monolithic Quad Exclusive OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1211+
Reference case DIP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757166-TC74ACT86P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT86P CAD Model

Description

The TC74ACT86P is a high-speed CMOS Quad 2-Input Exclusive-OR Gate. It is part of the advanced CMOS logic (ACL) family from Toshiba, designed for high-performance applications requiring low power consumption and high noise immunity. This device contains four independent 2-input XOR gates, each performing the exclusive-OR function (A ⊕ B = A'B + AB').

Applications:

  • Digital Comparators: Used to compare two digital signals.
  • Parity Generators/Checkers: Employed in circuits for generating and checking parity bits in data transmission.
  • Data Encryption: Can be used in simple data encryption schemes.
  • Address Decoding: Utilized in address decoding circuits in memory systems.
  • Code Converters: Used to convert one digital code to another.

Features:

  • High Speed: Offers fast switching speeds suitable for high-performance applications.
  • Low Power Consumption: CMOS technology ensures low static power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • High Noise Immunity: Provides high noise immunity, making it robust in noisy environments.
  • TTL Compatibility: Input logic levels are TTL compatible.
  • Quad Package: Contains four independent XOR gates in a single package.

Benefits:

  • Versatile Logic Function: The XOR gate is a fundamental logic function with applications in various digital circuits.
  • High Performance: Combines high speed with low power consumption for efficient operation.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Space Saving: Quad package reduces the number of components required, saving space on the PCB.
  • Easy Integration: TTL compatible inputs simplify integration with other TTL logic devices.

The TC74ACT86P is a versatile and reliable XOR gate suitable for a wide range of digital logic applications. Its high speed, low power consumption, and high noise immunity make it a popular choice for high-performance systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess