EN
  • EN
  • DE

TC74ACT14FT(EL.PP)

Part No TC74ACT14FT(EL.PP)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839653-TC74ACT14FT(EL.PP)
Ultra Librarian 3D Model Ultra Librarian TC74ACT14FT(EL.PP) CAD Model

Description

The TC74ACT14FT(EL.PP) is a high-speed hex Schmitt-trigger inverter from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS Technology (ACT) logic family. This device operates with a supply voltage of 4.5V to 5.5V and is designed for applications requiring noise immunity and signal conditioning. The Schmitt-trigger inputs provide different positive-going (VT+) and negative-going (VT-) threshold voltages, which minimizes the effect of noise on input signals. This device is suitable for applications requiring clean and reliable digital signals.

Applications:

  • Wave and pulse shapers
  • Astable and monostable multivibrators
  • Noise discrimination
  • Signal conditioning
  • Clock generation circuits

Features:

  • High-speed operation: tpd = 6.0 ns (typ.) at VCC = 5V
  • Low power consumption: ICC = 4 μA (max.) at VCC = 5V
  • TTL compatible inputs
  • Schmitt-trigger inputs with hysteresis
  • High noise immunity
  • Symmetrical output drive: |IOH| = IOL = 24 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC14 (Small Outline Integrated Circuit)

Benefits:

  • Improved noise immunity for noisy environments
  • Clean digital signals with reduced signal distortion
  • Easy interfacing with TTL logic circuits
  • Stable circuit operation due to hysteresis
  • Directly drives LEDs and other high-current loads with its symmetrical output drive
  • Suitable for a wide range of applications due to its wide operating temperature range
  • Compact size for space-constrained applications

Additional Details:

The TC74ACT14FT(EL.PP) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes to limit the effects of transmission line reflections, simplifying system design. The 'FT' suffix denotes a surface mount package (SOIC14), and the 'EL' indicates environmentally friendly lead-free, and PP typically denotes tape and reel packaging. The Schmitt-trigger action makes the device suitable for use in applications where the input signal has a slow transition time or contains significant noise. This device is suitable for industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess