EN
  • EN
  • DE

TC74AC280P(F)

Part No TC74AC280P(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839647-TC74AC280P(F)
Ultra Librarian 3D Model Ultra Librarian TC74AC280P(F) CAD Model

Description

The TC74AC280P(F) is a 9-bit odd/even parity generator/checker from Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. This integrated circuit is designed to determine whether the number of HIGH (logic 1) inputs is odd or even.

Applications:

  • Data Transmission: Used in data transmission systems to detect errors. Parity checking is a common method to ensure data integrity during transmission.
  • Memory Systems: Employed in memory systems to verify the accuracy of stored data. Parity bits are added to memory words to detect single-bit errors.
  • Digital Communication: Integrated into digital communication equipment for error detection and correction.
  • Industrial Control Systems: Used in industrial control systems where data integrity is critical for reliable operation.
  • Computer Peripherals: Found in computer peripherals like printers and scanners to ensure accurate data transfer.

Features:

  • 9-Bit Input: Accepts 9 input bits to determine parity.
  • Odd/Even Parity Output: Provides separate outputs for odd and even parity, allowing for flexible error detection schemes.
  • High Speed: Operates at high speeds, suitable for fast data processing applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits:

  • Enhanced Data Integrity: Parity checking helps detect errors, ensuring the accuracy of transmitted or stored data.
  • Improved System Reliability: Error detection contributes to overall system reliability by preventing the use of corrupted data.
  • Reduced System Errors: Early detection of errors allows for correction or retransmission, minimizing system malfunctions.
  • Versatile Integration: Can be easily integrated into a variety of digital systems.
  • Cost-Effective Solution: Provides a simple and affordable method for error detection.

The TC74AC280P(F) is a versatile and reliable parity generator/checker designed for a wide range of applications requiring error detection. Its high speed, low power consumption, and CMOS technology make it an excellent choice for data transmission, memory systems, and digital communication equipment. Detailed electrical characteristics like propagation delay, input voltage levels, and output drive capability can be found in the device datasheet.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess