The TC62D723FNG is a CMOS digital temperature sensor manufactured by Toshiba Semiconductor and Storage. This device provides a digital temperature reading with high accuracy and low power consumption. It's designed for various temperature monitoring and control applications, offering a simple interface and reliable performance.
Applications
- Temperature monitoring in consumer electronics: Used in laptops, smartphones, and tablets to monitor internal temperatures and prevent overheating.
- Industrial control systems: Integrated into systems requiring precise temperature regulation, such as HVAC equipment and process control machinery.
- Medical devices: Employed in medical thermometers, patient monitoring systems, and other temperature-sensitive equipment.
- Data loggers: Used in devices that record temperature data over time for environmental monitoring, food storage, and transportation.
- Automotive applications: Utilized in vehicle climate control systems and engine temperature monitoring.
Features
- High accuracy: Offers precise temperature measurements, typically within ±0.5°C.
- Digital output: Provides temperature readings via a digital interface, such as I2C or SPI, simplifying integration with microcontrollers.
- Low power consumption: Operates with minimal power, making it suitable for battery-powered devices.
- Wide temperature range: Capable of measuring temperatures over a broad range, typically from -40°C to +125°C.
- Small package size: Available in compact packages, enabling easy integration into space-constrained applications.
- Programmable resolution: Allows users to configure the resolution of the temperature readings to optimize for accuracy or speed.
- Alarm functionality: Some versions include programmable temperature alarm thresholds for triggering alerts when temperatures exceed specified limits.
Benefits
- Improved system performance: Accurate temperature monitoring helps optimize system performance and prevent thermal damage.
- Reduced energy consumption: Precise temperature control reduces energy waste in HVAC and other temperature-sensitive systems.
- Enhanced product reliability: Prevents overheating and extends the lifespan of electronic devices.
- Simplified system design: Digital output simplifies integration with microcontrollers, reducing development time and cost.
- Cost-effective solution: Provides accurate temperature sensing at a competitive price point.
Additional Details
The TC62D723FNG typically communicates using the I2C protocol. It requires a supply voltage between 2.7V and 5.5V and consumes very little current in both active and standby modes. The sensor's resolution is often programmable, allowing users to select the optimal balance between accuracy and conversion time. The device is available in a small, surface-mount package, such as an MSOP or QFN, for easy integration into various applications.