EN
  • EN
  • DE

TC58NVG0S3ETAI0B3H

Part No TC58NVG0S3ETAI0B3H
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1337+
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712442-TC58NVG0S3ETAI0B3H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG0S3ETAI0B3H CAD Model

Description

The TC58NVG0S3ETAI0B3H is a single 32Gbit (4Gx8) NAND Flash memory device manufactured by Toshiba (now Kioxia). It's based on advanced 24nm process technology, providing high density and reliable data storage. This device is commonly used in various embedded systems and consumer electronics applications, where non-volatile memory is essential.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD Cards, microSD Cards)
  • Embedded Systems
  • Mobile Phones

Features:

  • 32Gbit (4Gx8) Density
  • NAND Flash Technology
  • 24nm Process Technology
  • Single-Level Cell (SLC)
  • Toggle DDR Interface
  • Page Size: 8KB
  • Block Size: 512KB
  • Operating Voltage: 3.3V

Benefits:

  • High Density: Provides ample storage capacity for data and applications.
  • Reliable Data Storage: NAND Flash technology ensures data retention.
  • Fast Data Transfer: Toggle DDR interface enables high-speed data transfer rates.
  • Low Power Consumption: Minimizes energy consumption, extending battery life.
  • Compact Size: Allows for integration in space-constrained applications.

Additional Details:

The TC58NVG0S3ETAI0B3H is a Single-Level Cell (SLC) NAND Flash memory, which offers higher endurance and reliability compared to Multi-Level Cell (MLC) or Triple-Level Cell (TLC) NAND. It uses a Toggle DDR interface for fast data transfer. The operating voltage is typically 3.3V. The device features a page size of 8KB and a block size of 512KB. It supports various error correction code (ECC) schemes to ensure data integrity. The device's endurance is rated for a specific number of program/erase cycles. The specific package type is a TSOP (Thin Small Outline Package). This NAND Flash memory is suitable for applications requiring high performance, reliability, and density. Proper memory management and wear leveling techniques are essential for maximizing the lifespan of the device. It is lead-free and RoHS compliant. The controller interface should be designed to match the Toggle DDR signaling specifications for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9092 $173.7372
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess