The TC58NVG0S3ETA00BBH is a NAND Flash memory chip manufactured by Toshiba Semiconductor and Storage. NAND Flash memory is a non-volatile storage technology widely used in various electronic devices for data storage and retrieval. This particular chip is designed for applications requiring high-density storage in a small form factor.
Applications
- Solid-State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Mobile Phones
- Tablets
- Embedded Systems
Features
- Capacity: 2 Gbit (Gigabit)
- Interface: SLC (Single-Level Cell)
- Supply Voltage: Typically 3.3V
- Package: TSOP (Thin Small Outline Package)
- Operating Temperature Range: -40°C to +85°C
- High-Speed Data Transfer
Benefits
- High density storage: Offers a large storage capacity in a compact size, suitable for space-constrained applications.
- Non-volatile memory: Retains data even when power is removed, ensuring data integrity.
- Fast read/write speeds: Enables quick data storage and retrieval, improving system performance.
- Low power consumption: Contributes to extended battery life in portable devices.
- High endurance: Can withstand a large number of program/erase cycles, ensuring long-term reliability.
Additional Details
The TC58NVG0S3ETA00BBH NAND Flash memory chip utilizes a single-level cell (SLC) architecture, where each memory cell stores one bit of data. This provides faster read/write speeds and higher endurance compared to multi-level cell (MLC) or triple-level cell (TLC) technologies. It is commonly used in applications where data reliability and performance are critical.
The TSOP package is a standard surface-mount package, making it suitable for automated assembly processes. The chip is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It is commonly found in consumer electronics, industrial equipment, and automotive applications.
The 2Gbit capacity is equivalent to 256MB (megabytes) of storage. The specific 'BBH' suffix in the part number may indicate specific characteristics such as the grade or the packaging type.