EN
  • EN
  • DE

TC58FVB321FT-70

Part No TC58FVB321FT-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Flash
Description TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS 32-MBIT (4M X 8 BITS / 2M X 16 BITS) CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196794-TC58FVB321FT-70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58FVB321FT-70 CAD Model

Description

The TC58FVB321FT-70 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring non-volatile storage, such as embedded systems, consumer electronics, and industrial devices. This memory chip provides a balance of storage capacity, speed, and reliability.

Applications:

  • Embedded Systems
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Digital Cameras

Features:

  • 32 Gbit NAND Flash Memory (321 likely refers to 32Gbit)
  • Supply Voltage: Typically 2.7V to 3.6V (Consult datasheet for exact value)
  • Operating Temperature: Typically -40°C to +85°C (Industrial Grade) (Consult datasheet for exact value)
  • Page Size: Typically 2KB or 4KB (Consult datasheet for exact value)
  • Block Size: Typically 128KB or 256KB (Consult datasheet for exact value)
  • High-Speed Data Transfer
  • Built-in Error Correction Code (ECC)
  • Wear Leveling Algorithm
  • Compact Package: FT Type (Consult datasheet for package dimensions)

Benefits:

  • High-Density Storage: Offers a large storage capacity in a small physical space.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Data Integrity: ECC protects against data corruption and ensures data reliability.
  • Long Lifespan: Wear leveling extends the lifespan of the flash memory by evenly distributing write/erase cycles.
  • Low Power Consumption: Reduces overall system power consumption, suitable for portable devices.

Additional Details:

The TC58FVB321FT-70 NAND Flash memory is a highly integrated solution that simplifies storage implementation in various electronic devices. Its built-in ECC and wear leveling algorithms ensure data integrity and prolong the memory's lifespan. The device's speed and density make it a suitable choice for applications that require efficient data storage and retrieval. The 'FT' likely refers to the package type, which is a specific type of surface mount package. The '70' likely refers to the access time or a speed grade. Check the datasheet for more details.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess