EN
  • EN
  • DE

TC58FVB160FT-80

Part No TC58FVB160FT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196791-TC58FVB160FT-80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58FVB160FT-80 CAD Model

Description

The TC58FVB160FT-80 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring non-volatile storage, such as embedded systems, consumer electronics, and industrial devices. This memory chip provides a balance of storage capacity, speed, and reliability.

Applications:

  • Embedded Systems
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Digital Cameras

Features:

  • 16 Gbit NAND Flash Memory (160 likely refers to 16Gbit)
  • Supply Voltage: Typically 2.7V to 3.6V (Consult datasheet for exact value)
  • Operating Temperature: Typically -40°C to +85°C (Industrial Grade) (Consult datasheet for exact value)
  • Page Size: Typically 2KB or 4KB (Consult datasheet for exact value)
  • Block Size: Typically 128KB or 256KB (Consult datasheet for exact value)
  • High-Speed Data Transfer
  • Built-in Error Correction Code (ECC)
  • Wear Leveling Algorithm
  • Compact Package: FT Type (Consult datasheet for package dimensions)

Benefits:

  • High-Density Storage: Offers a large storage capacity in a small physical space.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Data Integrity: ECC protects against data corruption and ensures data reliability.
  • Long Lifespan: Wear leveling extends the lifespan of the flash memory by evenly distributing write/erase cycles.
  • Low Power Consumption: Reduces overall system power consumption, suitable for portable devices.

Additional Details:

The TC58FVB160FT-80 NAND Flash memory is a highly integrated solution that simplifies storage implementation in various electronic devices. Its built-in ECC and wear leveling algorithms ensure data integrity and prolong the memory's lifespan. The device's speed and density make it a suitable choice for applications that require efficient data storage and retrieval. The 'FT' likely refers to the package type, which is a specific type of surface mount package. The '80' likely refers to the access time or a speed grade. Check the datasheet for more details.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess