EN
  • EN
  • DE

TC554001

Part No TC554001
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 524,228 WORDS x 8 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264700-TC554001
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC554001 CAD Model

Description

The TC554001 is a 4 Mbit Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 512K words by 8 bits. This SRAM is designed for applications requiring fast access times, low power consumption, and reliable data storage.

Applications:

  • Cache memory
  • Buffer memory
  • Work memory for microprocessors
  • Data storage in embedded systems
  • High-speed data acquisition systems

Features:

  • 4 Mbit memory density
  • Organized as 512K x 8 bits
  • Low power consumption
  • Fast access time
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in DIP and SOP packages

Benefits:

  • Fast access times for quick data retrieval and processing
  • Low power consumption for energy-efficient operation
  • Easy to interface with microprocessors and other digital devices
  • Reliable data storage for critical applications
  • Versatile solution for a wide range of memory requirements

Additional Details:

The TC554001 is a synchronous SRAM that provides fast access to data with low power consumption. It utilizes CMOS technology to achieve high speed and low power operation. The SRAM is designed to operate with a single 5V power supply and features TTL compatible inputs and outputs for easy integration with other digital components. It is available in both DIP (Dual In-line Package) and SOP (Small Outline Package) to accommodate different board layout requirements. The TC554001 is a reliable and cost-effective solution for applications requiring fast and efficient memory storage. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. This SRAM is well-suited for applications where quick data access and low power consumption are critical factors.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess