The TC55257DTRL-70L is a 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 32,768 words by 8 bits. This SRAM is designed for applications requiring high-speed data access and low power consumption, such as cache memory, buffer memory, and portable devices.
Applications:
- Cache memory
- Buffer memory
- Portable devices (e.g., PDAs, digital cameras)
- Microprocessor systems
- Industrial control equipment
Features:
- High-speed access time (70 ns)
- Low power consumption
- Single 5V power supply
- Fully static operation (no clock required)
- TTL compatible inputs and outputs
- Three-state outputs
Benefits:
- Fast data access improves system performance.
- Low power consumption extends battery life in portable applications.
- Simple interface simplifies system integration.
- Static operation eliminates the need for refresh cycles.
- TTL compatibility enables easy interfacing with other logic devices.
Additional Details:
The TC55257DTRL-70L is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). The "-70L" suffix indicates a 70ns access time and a low-power version. It operates from a single 5V power supply. The SRAM's fully static operation means that data is retained as long as power is applied, without the need for refresh cycles. This simplifies system design and reduces the overhead associated with dynamic RAM (DRAM). Its high-speed access time and low power consumption make it suitable for a variety of memory applications, including cache memory in microprocessor systems and buffer memory in data acquisition systems. The three-state outputs allow multiple memory devices to share a common bus.
The device is designed for reliable operation over a wide temperature range, making it suitable for industrial and commercial applications. Its robust design and comprehensive features allow designers to create high-performance memory systems that meet demanding specifications. The TC55257DTRL-70L contributes to efficient and reliable data storage and retrieval in various electronic systems. The device is designed to provide exceptional performance and reliability in critical applications.