EN
  • EN
  • DE

TC551001CFTI-70L

Part No TC551001CFTI-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 131,072 WORD x 8 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264670-TC551001CFTI-70L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC551001CFTI-70L CAD Model

Description

The TC551001CFTI-70L is a 1 Mbit Static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in embedded systems, cache memory, and other high-performance applications.

Applications:

  • Cache Memory: Used in cache memory systems for fast data access and retrieval.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable memory storage.
  • Industrial Control Systems: Integrated into industrial control systems for data logging and real-time processing.
  • Networking Equipment: Used in routers, switches, and other networking equipment for packet buffering and data storage.
  • Medical Devices: Utilized in medical devices requiring high reliability and low power consumption.

Features:

  • 1 Mbit Memory Capacity: Provides ample storage space for data and program code.
  • Fast Access Time (70ns): Enables quick data access and retrieval, improving system performance.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Offers high performance and low power consumption.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other digital logic circuits.
  • Standard DIP Package: Facilitates easy integration into printed circuit boards (PCBs) and prototyping.

Benefits:

  • Improved System Performance: Fast access time enhances system performance and responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces heat dissipation.
  • Simplified Integration: TTL compatible inputs and outputs simplify interfacing with other digital circuits.
  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Cost-Effective Solution: Offers a high level of performance and reliability at a competitive price point.

The TC551001CFTI-70L is typically used in applications where fast access times and low power consumption are critical requirements. Its standard DIP package makes it easy to integrate into existing designs and prototyping projects. The SRAM's CMOS technology ensures high performance and low power consumption, making it an ideal choice for battery-powered devices and embedded systems. Its TTL compatible inputs and outputs simplify interfacing with other digital logic circuits, reducing the complexity of the design process. The reliable data storage capabilities ensure that critical data is stored securely and accurately.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess