EN
  • EN
  • DE

TC51V16160AFT-70

Part No TC51V16160AFT-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196507-TC51V16160AFT-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC51V16160AFT-70 CAD Model

Description

The TC51V16160AFT-70 is a high-performance 16-Mbit CMOS Static RAM (SRAM) from Toshiba Semiconductor and Storage. Organized as 1M word x 16 bits, this SRAM is designed for applications requiring fast access times and low power consumption. It operates from a single 3.3V power supply and boasts a fast access time of 70ns.

Applications

  • High-speed cache memory
  • Buffer memory for data acquisition systems
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Embedded systems requiring large memory capacity

Features

  • High-speed access time: 70 ns
  • Low power consumption
  • Single 3.3V power supply
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Data retention voltage: 2.0V (min)
  • Available in various package options (e.g., TSOP)

Benefits

  • Improved System Responsiveness: The 70ns access time significantly enhances data retrieval speed, leading to faster system response times.
  • Energy Efficiency: Low power consumption allows for extended battery life in portable devices and reduces overall energy costs.
  • Simplified Integration: Fully static operation eliminates the need for external refresh circuits, simplifying system design and reducing component count.
  • Robust Operation: TTL compatible inputs and outputs provide reliable operation in noisy environments.
  • Data Integrity: The data retention voltage ensures data is preserved even during power fluctuations or interruptions.

Additional Details

The TC51V16160AFT-70 employs advanced CMOS technology to achieve its high speed and low power characteristics. Its fully static design ensures easy memory control and reliable data storage. It is commonly available in TSOP (Thin Small Outline Package) for space-saving board designs. It finds applications where large amounts of data need to be stored and accessed quickly. It can be used with CPUs to allow the CPU to process data faster. Suitable for a wide range of operating temperatures.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess