The TC514260BJLL-70 is a 1,048,576-bit dynamic random-access memory (DRAM) organized as 262,144 words by 4 bits. Manufactured by Toshiba Semiconductor and Storage, this DRAM is similar to the TC514260BJ-70 but might feature slightly different characteristics, potentially related to lower power consumption (indicated by 'LL'). The '-70' denotes a 70ns access time.
Applications
- Low-power embedded systems
- Battery-powered devices
- Portable electronics
- Memory for energy-efficient applications
- General purpose RAM with reduced power needs
Features
- Organization: 262,144 words x 4 bits (1,048,576 bits)
- Access Time: 70 ns
- Package: Likely a plastic SOJ or DIP package.
- Refresh: Requires periodic refresh cycles to maintain data.
- Operating Voltage: Typically 5V, possibly with a lower voltage option for reduced power.
- Low-power operation: Optimized for minimal power consumption.
Benefits
- Extends battery life in portable devices due to low power consumption.
- Reduces heat dissipation in densely packed systems.
- Suitable for energy-efficient applications and environmentally conscious designs.
- Provides reliable data storage with a reasonable access speed.
- Cost-effective memory solution for power-sensitive applications.
Additional Details
The key distinction of the TC514260BJLL-70 compared to similar DRAMs is its emphasis on low power consumption. The 'LL' suffix typically indicates a low-power variant. This could be achieved through optimized circuit design, lower operating voltage, or other power-saving techniques. As with other DRAMs, it requires periodic refresh cycles. It's essential to consult the device's datasheet for specific power consumption figures, voltage requirements, and refresh characteristics. Proper decoupling is also essential. The package is probably SOJ or DIP but needs confirmation via datasheet.