EN
  • EN
  • DE

TC4SU69F(TE85L,F)

Part No TC4SU69F(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196423-TC4SU69F(TE85L,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4SU69F(TE85L,F) CAD Model

Description

The TC4SU69F(TE85L,F) is a single unbuffered CMOS inverter manufactured by Toshiba Semiconductor and Storage. The key difference between this part and a standard inverter is the lack of buffering. This makes it suitable for applications where a high gain and sharp switching characteristics are needed, but it is also more susceptible to noise.

Applications:

  • Crystal Oscillators: Due to its high gain, it can be used in crystal oscillator circuits.
  • Voltage Controlled Oscillators (VCOs): Implemented in VCO circuits where a variable frequency output is needed.
  • Schmitt Trigger Circuits: Can be configured as a Schmitt trigger for noise reduction in digital signals.
  • High-Gain Amplifier Stages: Used as a high-gain amplifier in specific signal processing applications.
  • Sensor Signal Conditioning: Employed in circuits for conditioning signals from various sensors.

Features:

  • Single Unbuffered Inverter: Contains a single inverter without any buffering.
  • CMOS Technology: Based on CMOS technology for low power dissipation.
  • High Gain: Offers a high gain due to the unbuffered design.
  • Wide Operating Voltage Range: Can operate across a wide range of supply voltages.
  • Lead-Free Package: The 'F' suffix indicates a lead-free package, compliant with environmental standards.

Benefits:

  • Versatile Oscillator Design: Suitable for implementing various types of oscillator circuits.
  • Enhanced Signal Amplification: High gain allows for significant signal amplification.
  • Flexible Circuit Configuration: Can be used in various circuit configurations depending on the application requirements.
  • Low Power Consumption: CMOS design ensures low power usage.
  • Environmentally Compliant: Lead-free construction adheres to environmental regulations.

Additional Details:

Consult the datasheet for precise specifications such as propagation delay, input capacitance, and voltage thresholds. The absence of buffering makes it more sensitive to noise, requiring careful circuit layout and filtering. The (TE85L,F) designation specifies a particular tape and reel format for automated PCB assembly and confirms it is a lead-free component. This device is often utilized where a simple, high-gain inverter function is needed but buffering is not desirable or necessary.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess