EN
  • EN
  • DE

TC4068BF

Part No TC4068BF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982488-TC4068BF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4068BF CAD Model

Description

The TC4068BF is a CMOS 8-input NAND gate manufactured by Toshiba Semiconductor and Storage. It belongs to the TC4000 series, a family of complementary MOS (CMOS) integrated circuits. This device performs the logical NAND operation on eight input signals. The output is low only when all eight inputs are high; otherwise, the output is high.

Applications

  • Logic circuits
  • Digital electronics
  • Data processing
  • Control systems
  • Alarm systems

Features

  • High Noise Immunity: Provides stable operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 3V to 18V.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Standardized Symmetrical Output Characteristics: Ensures predictable performance.
  • High Fan-Out Capability: Can drive multiple loads without significant signal degradation.

Benefits

  • Versatile Logic Function: Can be used in a variety of digital logic applications.
  • Reliable Performance: CMOS technology ensures stable and consistent operation.
  • Energy Efficient: Low power consumption is ideal for portable devices.
  • Easy Integration: Compatible with other CMOS logic devices.
  • Simplified Circuit Design: Simplifies the implementation of complex logic functions.

Technical Specifications

The TC4068BF operates within a supply voltage range of 3V to 18V. The typical quiescent current is very low, contributing to its low power consumption. The input high voltage (VIH) is typically 2.4V, and the input low voltage (VIL) is typically 0.8V. It is housed in a 14-pin Flat Package. The operating temperature ranges from -40°C to +85°C. Propagation delay times are dependent on the supply voltage and load capacitance.

The TC4068BF is a reliable and versatile component for implementing digital logic functions, particularly in applications where low power consumption and high noise immunity are critical.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess