EN
  • EN
  • DE

TC4053BF(EL,N)

Part No TC4053BF(EL,N)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356382-TC4053BF(EL,N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4053BF(EL,N) CAD Model

Description

The TC4053BF(EL,N) is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. Part of the TC4000 series, it is known for its wide operating voltage range and high noise immunity, making it suitable for various analog and digital signal switching applications.

Applications

  • Analog signal selection and routing
  • Data acquisition systems
  • Audio and video signal switching
  • Test and measurement equipment
  • Communication systems

Features

  • Low ON resistance: Offers low ON resistance, minimizing signal attenuation during switching.
  • Wide operating voltage range: Operates across a broad voltage range, allowing flexible integration into different circuit designs.
  • High noise immunity: Utilizes CMOS technology, which ensures high noise immunity, reducing the risk of errors caused by noisy environments.
  • Low power consumption: The CMOS design minimizes power consumption, making it suitable for battery-powered applications.
  • Single or dual supply operation: Can operate with either a single or dual power supply, increasing its adaptability.
  • Three independent 2-channel multiplexers: Contains three independent 2-channel multiplexer/demultiplexer circuits.
  • Common enable input: A common enable input allows for simultaneous control of all three multiplexers.

Benefits

  • Improved signal integrity: Low ON resistance maintains signal integrity during switching, minimizing signal distortion.
  • Increased system flexibility: Wide operating voltage range and single/dual supply operation allows flexible design implementation.
  • Reduced power consumption: Low power consumption helps improve overall energy efficiency.
  • Enhanced system reliability: High noise immunity reduces the likelihood of errors and improves overall system reliability.
  • Simplified signal routing: Facilitates easy routing of analog or digital signals.

Additional Details

The TC4053BF(EL,N) is available in a SOP-16 (Small Outline Package) package. Its operating temperature range typically spans from -40°C to +85°C. It features CMOS technology and break-before-make switching to avoid short circuits during channel changes. The device supports bi-directional signal flow. The (EL,N) likely refer to different packaging options or tape and reel configurations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess