EN
  • EN
  • DE

TC4024BF(EL

Part No TC4024BF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839619-TC4024BF(EL
Ultra Librarian 3D Model Ultra Librarian TC4024BF(EL CAD Model

Description

The TC4024BF(EL) is a binary counter integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. It's primarily utilized for frequency division and counting applications within digital logic circuits. This IC is designed for reliable performance and is suitable for a wide range of electronic projects and systems.

Applications:

  • Frequency Dividers: Used in circuits to divide an input frequency by a power of two.
  • Timers: Integral component in creating timing circuits and systems.
  • Counters: Employed in counting applications such as event counters, digital clocks, and control systems.
  • Sequencers: Used to generate sequential control signals for various processes.
  • Digital Clocks: Forms the core of many digital clock circuits.

Features:

  • Binary Counter: Provides binary counting functionality.
  • Synchronous Operation: All flip-flops are clocked simultaneously for predictable operation.
  • Reset Input: Includes a reset pin to initialize the counter to a known state.
  • Clock Input: Accepts a clock signal to increment the counter.
  • Multiple Outputs: Provides outputs for each stage of the binary counter.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • Versatile Functionality: Suitable for a wide range of counting and frequency division applications.
  • Reliable Performance: Provides dependable operation in various electronic systems.
  • Simplified Design: Simplifies the design of counting and timing circuits.
  • Cost-Effective: Offers a cost-effective solution for digital counting needs.
  • Easy Integration: Easy to integrate into existing digital logic circuits.

The TC4024BF(EL) is a robust and versatile binary counter IC suitable for a wide array of applications. Its synchronous operation and reset functionality make it a reliable choice for digital counting and frequency division needs. This IC simplifies circuit design and offers a cost-effective solution for various electronic projects.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0584 $64.4672
18+ $6.6124 $119.0232
28+ $6.4056 $179.3568
38+ $6.1989 $235.5582
49+ $5.9933 $293.6717
65+ $5.3731 $349.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess