EN
  • EN
  • DE

TC40193BP

Part No TC40193BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356315-TC40193BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC40193BP CAD Model

Description

The TC40193BP is a high-speed CMOS synchronous up/down 4-stage binary counter manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring synchronous counting operations, and its CMOS technology ensures low power consumption and high noise immunity. It is part of the TC4000 series, known for its reliable performance in digital logic circuits.

Applications

      
  • Frequency dividers
  •   
  • Binary counters
  •   
  • Digital timing circuits
  •   
  • Address counters for memory systems
  •   
  • Industrial control systems

Features

      
  • Synchronous Counting: All flip-flops are clocked simultaneously, ensuring accurate counting.
  •   
  • Up/Down Counting: Capable of counting both up and down, providing versatility in applications.
  •   
  • CMOS Technology: Low power consumption and high noise immunity.
  •   
  • 4-Stage Binary Counter: Provides a range of count values suitable for various applications.
  •   
  • Clock Enable: Allows for precise control over counting operations.
  •   
  • Clear Input: Resets the counter to its initial state.
  •   
  • Carry and Borrow Outputs: Facilitates cascading multiple counters for larger count ranges.

Benefits

      
  • Precise Counting: Synchronous operation ensures accuracy in counting applications.
  •   
  • Versatile Use: Up/down counting capability makes it suitable for a wide range of digital logic circuits.
  •   
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  •   
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.
  •   
  • Easy Integration: Standard DIP package allows for easy integration into existing circuits.

Additional Details

The TC40193BP operates within a supply voltage range of 3V to 18V. It is available in a 16-pin DIP (Dual In-line Package), making it easy to prototype and implement in through-hole PCB designs. The operating temperature range is typically -40°C to +85°C. Its synchronous counting mechanism ensures that all flip-flops change state simultaneously on the rising or falling edge of the clock pulse, eliminating glitches and ensuring stable, predictable operation. The carry and borrow outputs simplify cascading multiple counters to achieve higher count values, enabling its use in more complex counting systems.  The device's clear input provides a convenient way to reset the counter to a known initial state, which is essential for many applications requiring precise timing or control.

You May Also Be Interested in

Pulse
Lowest to $1.6817
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess