EN
  • EN
  • DE

TC35662XBG

Part No TC35662XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712437-TC35662XBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC35662XBG CAD Model

Description

The Toshiba TC35662XBG is a Bluetooth Low Energy (BLE) single-chip solution designed for a wide range of IoT applications. It supports Bluetooth 5.0 and incorporates a high-performance ARM Cortex-M0 core, along with various peripheral interfaces, ensuring versatile connectivity and efficient processing capabilities.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and health monitors.
  • Beacons: Proximity marketing, asset tracking, and indoor navigation systems.
  • IoT sensors: Environmental sensors, smart home devices, and industrial IoT applications.
  • Remote controls: Low-power remote controls for consumer electronics.
  • Medical devices: Portable medical devices and healthcare monitoring systems.

Features

  • Bluetooth 5.0 compliant: Supports Bluetooth Low Energy (BLE) for energy-efficient communication.
  • ARM Cortex-M0 core: Offers a balance of performance and power efficiency.
  • Integrated antenna: Simplifies design and reduces external component count.
  • Low power consumption: Extends battery life for portable applications.
  • Various interfaces: Includes UART, SPI, I2C, and GPIO for flexible connectivity.
  • On-chip memory: Internal ROM and RAM for code and data storage.
  • Security features: Supports encryption and authentication for secure communication.

Benefits

  • Reduced development time: Integrated solution simplifies hardware and software development.
  • Lower system cost: Minimal external components required.
  • Extended battery life: Low power consumption enables long-lasting operation.
  • Improved connectivity: Bluetooth 5.0 provides enhanced range and data throughput.
  • Enhanced security: Built-in security features protect against unauthorized access.

Additional Details

The TC35662XBG operates within a voltage range of 1.8V to 3.6V, making it suitable for battery-powered applications. Its small package size allows for integration into compact devices. It supports various Bluetooth profiles, including GATT, GAP, and custom profiles. The device also includes power management features such as deep sleep mode to further reduce power consumption. This BLE solution is ideal for applications requiring secure, low-power wireless communication.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3019 $84.6038
4+ $34.7089 $138.8356
6+ $33.6244 $201.7464
8+ $32.5398 $260.3184
10+ $31.4553 $314.5530
13+ $28.2016 $366.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess