EN
  • EN
  • DE

TC25SC120AF116

Part No TC25SC120AF116
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356123-TC25SC120AF116
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC25SC120AF116 CAD Model

Description

The TC25SC120AF116 is a diode module manufactured by Toshiba Semiconductor and Storage. This module is specifically designed for power control and rectification applications requiring high voltage and current handling capabilities.

Applications:

  • AC motor drives: Used in the rectifier stage to convert AC power to DC power for driving motors.
  • Uninterruptible Power Supplies (UPS): Provides rectification for charging batteries and powering critical loads during power outages.
  • Power Factor Correction (PFC) circuits: Improves the power factor of electronic devices, reducing energy waste.
  • Welding equipment: Used in the power supply stage to deliver high current for welding processes.
  • Industrial inverters: Converts DC power to AC power for various industrial applications.

Features:

  • High voltage capability: Designed to withstand high reverse voltages.
  • High current handling: Capable of conducting large forward currents.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • Fast recovery time: Enables efficient switching and reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the terminals and the mounting base.

Benefits:

  • Improved efficiency: Low forward voltage drop and fast recovery time contribute to higher system efficiency.
  • Enhanced reliability: Robust design and high voltage capability ensure reliable operation in demanding applications.
  • Simplified thermal management: Isolated baseplate facilitates efficient heat dissipation.
  • Compact size: Module design allows for smaller and more compact power electronic systems.
  • Reduced system cost: Integration of multiple diodes into a single module reduces component count and assembly costs.

Additional Details:

The TC25SC120AF116 typically includes multiple diode elements configured to achieve the desired voltage and current ratings. The specific configuration can vary depending on the module's internal design. The datasheet specifies the maximum repetitive peak reverse voltage, average forward current, and other key electrical characteristics. It's important to consult the datasheet for accurate and up-to-date specifications.

This diode module offers a reliable and efficient solution for high-power rectification and control applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess