EN
  • EN
  • DE

TBD62003AFG,EL

Part No TBD62003AFG,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.173", 4.40mm Width)
Case / Package 16-SOP
Family Name TBD62003
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TBD62003AFG(Z,EL), TBD62003AFGELTR, TBD62003AFGELCT, TBD62003AFGELDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845002-TBD62003AFG,EL
Ultra Librarian 3D Model Ultra Librarian TBD62003AFG,EL CAD Model

Description

The TBD62003AFG,EL is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and stepper motors in various applications, including industrial equipment, consumer electronics, and automotive systems.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • LED displays
  • Industrial control systems

Features:

  • High output voltage (50V)
  • High output current (500mA per channel)
  • Integrated clamp diodes
  • TTL/CMOS compatible inputs
  • Thermal shutdown protection

Benefits:

  • Versatile Load Driving: Capable of driving a wide range of inductive loads, including relays, solenoids, and stepper motors, providing flexibility in system design and reducing the number of required components.
  • Robust Protection: Integrated clamp diodes protect the driver from inductive kickback voltages, ensuring reliable operation and preventing damage to the device and other circuit components.
  • Easy Interface: TTL/CMOS compatible inputs simplify interfacing with microcontrollers and other digital logic devices, reducing design complexity and development time.
  • Over Temperature Protection: Thermal shutdown protection prevents damage from overheating, improving system reliability and extending the operational life of the driver.
  • High Voltage and Current Handling: High output voltage and current capabilities enable driving of large and power-hungry loads, expanding the range of applications for the device.

Technical Specifications:

The TBD62003AFG,EL features an output voltage of 50V and an output current of 500mA per channel. It includes integrated clamp diodes for inductive load protection and TTL/CMOS compatible inputs for easy interfacing. The device also incorporates thermal shutdown protection to prevent overheating. It is available in a surface mount package.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess