EN
  • EN
  • DE

TBC858B

Part No TBC858B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355751-TBC858B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBC858B CAD Model

Description

The TBC858B is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplifier applications, offering a balance of performance characteristics suitable for a variety of electronic circuits.

Applications:

  • Switching circuits: Used as a switch in various electronic circuits, such as inverters and converters.
  • Amplifier circuits: Employed in small signal amplifier stages for audio and instrumentation.
  • Driver stages: Can be used to drive larger transistors or MOSFETs.
  • DC-DC converters: Found in the switching elements of DC-DC conversion circuits.
  • Load switches: Used to control the power supply to different sections of a circuit.

Features:

  • High collector current capability: Capable of handling a relatively high collector current.
  • Low saturation voltage: Minimizes power loss when the transistor is in the on state.
  • High current gain (hFE): Provides significant amplification of input signals.
  • Fast switching speed: Allows for rapid switching between on and off states.
  • Surface mount package: Typically available in a small surface mount package (e.g., SOT-23).

Benefits:

  • Efficient switching: Low saturation voltage and fast switching speed contribute to efficient power utilization.
  • High gain amplification: High hFE enables robust signal amplification.
  • Compact design: Small surface mount package saves board space.
  • Improved circuit performance: Its characteristics allow for enhanced performance in a variety of applications.
  • Reliable operation: Toshiba's manufacturing process ensures consistent and reliable performance.

Additional Details:

The TBC858B's electrical characteristics include a collector-emitter voltage (VCEO), a collector current (IC), and a power dissipation (PD) rating. These parameters define the transistor's operating limits and must be considered when designing circuits. The current gain (hFE) is a crucial parameter for amplifier applications and is typically specified at a particular collector current and voltage. The transistor's switching times, including turn-on and turn-off times, are critical for high-speed switching applications.

It usually comes in a SOT-23 or similar small surface mount package, facilitating easy integration into densely populated circuit boards. It is important to consider the transistor's thermal resistance when designing circuits to ensure that it operates within its safe operating area. A heatsink may be necessary for applications with high power dissipation. Datasheets from Toshiba provide detailed information on the transistor's electrical characteristics, thermal properties, and application notes to aid in circuit design. The TBC858B is commonly used in portable devices, power management circuits, and various other electronic systems requiring efficient and reliable switching and amplification.

You May Also Be Interested in

Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Pulse
Lowest to $1.6817
Texas Instruments
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess