EN
  • EN
  • DE

TBC856-B

Part No TBC856-B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355749-TBC856-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBC856-B CAD Model

Description

The TBC856-B is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in a wide range of amplifier and switching applications.

Applications:

      
  • Low-noise amplifier circuits: Due to its low noise figure, it's suitable for amplifying weak signals in audio and instrumentation equipment.
  •   
  • High-speed switching: It can be used in circuits requiring fast switching speeds.
  •   
  • Driver stages: Used as a driver for larger transistors or loads.
  •   
  • General-purpose amplification: Can be employed in various amplification stages in electronic circuits.
  •   
  • DC-DC converters: Used in the switching circuitry of DC-DC converters.

Features:

      
  • Low saturation voltage: Ensures efficient operation with minimal power loss.
  •   
  • High collector current: Capable of handling significant current levels.
  •   
  • High hFE: Provides substantial current gain, improving circuit performance.
  •   
  • Low noise figure: Minimizes noise contribution in sensitive amplifier circuits.
  •   
  • Excellent switching characteristics: Enables rapid switching transitions.

Benefits:

      
  • Improved circuit efficiency: Low saturation voltage and high hFE contribute to efficient power utilization.
  •   
  • Enhanced signal amplification: High hFE provides excellent gain characteristics for signal amplification.
  •   
  • Reduced noise interference: Low noise figure ensures cleaner signal amplification in sensitive applications.
  •   
  • Fast switching speeds: Enables high-speed operation in switching circuits.
  •   
  • Reliable performance: Toshiba's manufacturing standards ensure reliable and consistent performance.

Additional Details:

The TBC856-B typically comes in a surface-mount package (e.g., SOT-23) for easy integration into modern circuit boards. Its key specifications include a collector-emitter voltage (VCEO) rating suitable for low to medium voltage applications, a collector current (IC) rating sufficient for driving moderate loads, and a power dissipation (PD) rating that allows for reasonable power handling. The transistor's gain (hFE) is a crucial parameter and is typically specified within a range, ensuring adequate amplification within the designated operating conditions. It is RoHS compliant, adhering to environmental standards for lead-free manufacturing.

When designing with the TBC856-B, it's crucial to consider its operating temperature range, which typically spans from -55°C to +150°C, and to ensure that the application's thermal management is adequate to prevent overheating. Furthermore, proper biasing techniques are essential to achieve optimal performance and to avoid saturation or cut-off, which can degrade the transistor's switching speed and amplification characteristics. Datasheets from Toshiba Semiconductor and Storage provide detailed information on electrical characteristics, thermal resistance, and safe operating areas, crucial for reliable circuit design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess