EN
  • EN
  • DE

TB7602TU(TE85L,F)

Part No TB7602TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355683-TB7602TU(TE85L,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB7602TU(TE85L,F) CAD Model

Description

The TB7602TU(TE85L,F) is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for driving stepping motors with a wide range of applications in various industrial and consumer products. This driver integrates multiple functions, reducing the need for external components and simplifying system design. The TB7602TU(TE85L,F) ensures efficient and precise control of stepping motors, critical for applications requiring accurate positioning and speed control.

Applications

  • Office Automation Equipment: Used in printers, scanners, and copiers for precise paper and head movements.
  • Factory Automation: Employed in robotic arms, conveyor belts, and other automated machinery for accurate motion control.
  • Consumer Electronics: Integrated into devices such as cameras, projectors, and ATMs for controlled movement of components.
  • Gaming Machines: Used in slot machines and other gaming devices to control the movement of reels and other mechanical components.
  • CNC Machines: Ensures precise control of cutting tools and workpieces in CNC milling machines, lathes, and other automated manufacturing equipment.

Features

  • PWM Constant Current Control: Provides efficient and precise control of the motor current.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device and the motor.
  • Low On-Resistance: Minimizes power dissipation and enhances efficiency.
  • Compact Package: Available in a small surface-mount package, saving space and simplifying PCB layout.
  • Wide Operating Voltage Range: Suitable for various power supply voltages commonly used in motor control applications.

Benefits

  • Enhanced System Reliability: Integrated protection features ensure robust operation and prevent damage due to electrical or thermal overstress.
  • Simplified Design: Fewer external components are required, reducing BOM cost and PCB complexity.
  • Improved Energy Efficiency: PWM control and low on-resistance minimize power consumption.
  • Precise Motor Control: Enables accurate positioning and speed control, crucial for high-performance applications.
  • Compact Solution: Small package size allows for integration into space-constrained designs.

Additional Details

The TB7602TU(TE85L,F) operates using a pulse width modulation (PWM) constant current control scheme, which optimizes motor performance and efficiency. The device is typically supplied in a surface-mount package. Proper heat sinking may be required depending on the operating conditions and motor current. It's crucial to adhere to the manufacturer's recommended operating conditions and application guidelines to ensure optimal performance and reliability. Refer to the official Toshiba datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess