The TB67B000HG(O is a bipolar stepping motor driver manufactured by Toshiba Semiconductor and Storage. It is designed to control the speed and position of bipolar stepping motors in a variety of applications. This driver integrates features like constant-current PWM control and built-in error detection circuits for reliable operation.
Applications
- Office automation equipment (e.g., printers, scanners)
- Industrial equipment (e.g., CNC machines, robotics)
- Surveillance cameras
- Gaming machines
- Textile machinery
- Medical equipment
Features
- Bipolar stepping motor driver
- Constant-current PWM control
- Built-in error detection circuits (overcurrent, overtemperature, undervoltage)
- Operating voltage range: 10V to 42V
- Output current: Up to 2.0A (peak)
- Microstepping support (up to 1/16 step)
- Package: HZIP25
Benefits
- Precise motor control enables accurate positioning and smooth motion.
- Constant-current PWM control ensures stable motor torque and speed.
- Built-in error detection circuits protect the driver and motor from damage.
- Wide operating voltage range allows for use in various applications.
- Microstepping support reduces motor noise and vibration.
- Easy to use with a simple control interface.
Additional Details
The TB67B000HG(O driver integrates protection features such as overcurrent detection, overtemperature shutdown, and undervoltage lockout to ensure robust operation and prevent damage to the motor and driver. The PWM (Pulse Width Modulation) control scheme precisely regulates the current flowing through the motor windings, enabling accurate control of motor torque and speed. The microstepping capability allows for finer resolution, resulting in smoother motion and reduced motor noise.
The HZIP25 package provides good thermal dissipation, allowing the driver to handle higher currents without overheating. External components, such as current sense resistors and decoupling capacitors, are typically required for proper operation. The control interface is typically implemented through digital inputs that determine the direction, step, and enable signals for the motor. The driver offers adjustable current limiting for precise motor torque control and protection.