The TB6588FG(O is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring precise control of stepping motors, such as in office automation equipment, industrial machinery, and consumer electronics. The integrated design of the TB6588FG(O contributes to a compact and efficient solution for motor control.
Applications:
- Printers (e.g., for paper feed and print head positioning)
- Scanners (e.g., for carriage movement and image capture)
- Office automation equipment (e.g., copiers, fax machines)
- Industrial machinery (e.g., CNC machines, robotics)
- Consumer electronics (e.g., cameras, projectors)
Features:
- PWM chopper-type bipolar stepping motor driver
- Built-in constant current control
- Micro-stepping capability (e.g., 1/2, 1/8, 1/16 step)
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Undervoltage lockout (UVLO)
- Mixed decay mode for improved performance
- Power-saving mode
- Built-in logic input pull-down resistors
Benefits:
- Precise motor control: The PWM chopper and micro-stepping capabilities enable accurate positioning and smooth movement of the stepping motor.
- High efficiency: Constant current control and mixed decay mode optimize power consumption and reduce heat generation.
- Robust protection: OCP, OTP, and UVLO safeguard the IC and the motor from damage due to abnormal operating conditions.
- Simplified system design: Built-in logic input pull-down resistors reduce the need for external components.
- Power saving mode: Minimizes power consumption during idle periods.
- Reduced noise: The chopping control reduces audible motor noise.
Technical Specifications:
The TB6588FG(O) typically operates with a supply voltage range of 10V to 42V. It provides output current up to 2.5A. It supports various micro-stepping modes, selectable through logic inputs. The device is available in a surface-mount package. For detailed electrical characteristics, timing diagrams, application circuit examples, and thermal considerations, please consult the Toshiba datasheet for the TB6588FG(O). The datasheet also provides information on setting the current limit and selecting the appropriate micro-stepping mode for the application.
Furthermore, the mixed decay mode automatically switches between slow and fast decay to minimize current ripple and improve motor performance. The power-saving mode disables the output drivers when the motor is idle, reducing power consumption and heat generation.