EN
  • EN
  • DE

TB6586BFG

Part No TB6586BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Bi-CMOS
Applications General Purpose
Supply Voltage - Operating 6.5 V to 16.5 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 212587-TB6586BFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6586BFG CAD Model

Description

The TB6586BFG is a stepping motor driver IC designed for applications requiring precise and efficient motor control. This device incorporates advanced features such as a PWM chopper system and built-in protection circuits, providing reliable performance in a compact package.

Applications:

  • Office Automation Equipment: Printers, scanners, and copiers where precise motor control is crucial.
  • Amusement Machines: Slot machines and other gaming devices requiring accurate positioning.
  • Industrial Equipment: Robotics and factory automation systems.
  • Home Appliances: Robotic vacuum cleaners and other automated home devices.

Features:

  • PWM Chopper System: Provides efficient and precise current control to the motor.
  • Built-in Protection Circuits: Includes overcurrent detection and thermal shutdown to protect the IC and motor.
  • Compact Package: Enables easy integration into space-constrained applications.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Wide Operating Voltage Range: Offers flexibility in power supply options.

Benefits:

  • Improved Motor Control: PWM chopper system ensures smooth and accurate positioning.
  • Enhanced Reliability: Built-in protection circuits prevent damage from overcurrent and overheating.
  • Simplified Design: Integrated features reduce the need for external components.
  • Increased Efficiency: Low on-resistance minimizes power loss.
  • Flexible Application: Wide operating voltage range allows for use in various systems.

Additional Details:

The TB6586BFG incorporates overcurrent detection (OCD) and thermal shutdown (TSD) functions, which safeguard the IC and the motor from potential damage. The PWM chopper system allows for precise current control, resulting in smoother and more efficient motor operation. The device is designed to operate with a wide range of power supply voltages, making it versatile for various applications. The compact package facilitates easy integration into space-constrained environments. The TB6586BFG is suitable for driving two-phase bipolar stepping motors with output currents up to a certain level (consult the datasheet for the exact specification). It supports full-step, half-step, and micro-step driving modes, providing flexibility in controlling motor resolution and smoothness. The integrated error detection, overcurrent protection, and thermal shutdown contribute to the IC's robust and reliable operation in demanding environments. The device is often used in applications where precise positioning and smooth movement are critical requirements.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5639 $62.5560
95+ $1.2832 $121.9040
140+ $1.2428 $173.9920
195+ $1.2024 $234.4680
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess